Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
ROHM SEMICONDUCTOR USA, LLC
BM2P13B3JF-E2 -- MOSFETS
ROHM Semiconductor USA, LLC
MOSFETs
BM2P13B3JF-E2
Description
Switching MOSFET PWM-type
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Switching MOSFET PWM-type
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
329144
MOSFETs
329144
Switching MOSFET PWM-type
Switching MOSFET PWM-type
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
329144
Product Name
MOSFETs
Package Type
SOP-8
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK1629-E
2SK1629-E
Specs
Package Type
SOT3
View Details
Nexperia B.V.
Mosfet, Pp Channel, 50V, 0.16A, Sot363; Transistor Polarity Nexperia
BSS84AKS
Specs
Polarity
P-Channel
I
DSS
160 milliamps
r
DS
(on)
4.5 ohms
View Details
Texas Instruments
CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET
CSD19533Q5A
Specs
Polarity
N-Channel
V
(BR)DSS
100 volts
I
DSS
100000 milliamps
View Details
9
suppliers
RS Components, Ltd.
MOSFETs
1708877
Specs
Polarity
N-Channel
MOSFET Operating Mode
Enhancement
Package Type
Powerdi3333
View Details