"Buck Switching Regulator IC Positive 1 Output 850µA 8-DIP (0.300"", 7.62mm), 7 Leads"
Buck Switching Regulator IC Positive 1 Output 850µA 8-DIP (0.300", 7.62mm), 7 Leads
IC OFFLINE SW FULL-BRIDGE 7DIP
IC REG BUCK 850UA 7DIPK
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BM2P121X-Z-ND | BM2P121X-Z | BM2P121X-Z | BM2P121X-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm), 7 Leads" | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | ||
| IOUT | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps | 8.50E-4 amps |
| VIN | 9.5 to 12.96 volts | 9.5 to 12.96 volts |