ROHM Semiconductor GmbH PMW type DC/DC converter IC Integrated Switching MOSFET for Isolated type BM2P061EK-LB

Description
This is the product guarantees long time support in Industrial market. It is suitable when it is used for in long time support. As this series is PWM system DC/DC converter for Ac/DC, this will provide the best system for various products. This series correspond to both Isolated and non-isolated converter, so that this can easily design the various form of low consumption converter. This series has a built-in HV starter circuit that tolerates 800V, and it contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is fixed to 65kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, and it contributes to low EMI. In addition, a built-in super junction MOSFET which tolerates 800V makes the design easy. You can choose from a variety of power and topology evaluation boards.
Datasheet
Description
This is the product guarantees long time support in Industrial market. It is suitable when it is used for in long time support. As this series is PWM system DC/DC converter for Ac/DC, this will provide the best system for various products. This series correspond to both Isolated and non-isolated converter, so that this can easily design the various form of low consumption converter. This series has a built-in HV starter circuit that tolerates 800V, and it contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is fixed to 65kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, and it contributes to low EMI. In addition, a built-in super junction MOSFET which tolerates 800V makes the design easy. You can choose from a variety of power and topology evaluation boards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMW type DC/DC converter IC Integrated Switching MOSFET for Isolated type - BM2P061EK-LB - ROHM Semiconductor GmbH
Willich, Germany
PMW type DC/DC converter IC Integrated Switching MOSFET for Isolated type
BM2P061EK-LB
PMW type DC/DC converter IC Integrated Switching MOSFET for Isolated type BM2P061EK-LB
This is the product guarantees long time support in Industrial market. It is suitable when it is used for in long time support. As this series is PWM system DC/DC converter for Ac/DC, this will provide the best system for various products. This series correspond to both Isolated and non-isolated converter, so that this can easily design the various form of low consumption converter. This series has a built-in HV starter circuit that tolerates 800V, and it contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is fixed to 65kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, and it contributes to low EMI. In addition, a built-in super junction MOSFET which tolerates 800V makes the design easy. You can choose from a variety of power and topology evaluation boards.

This is the product guarantees long time support in Industrial market. It is suitable when it is used for in long time support. As this series is PWM system DC/DC converter for Ac/DC, this will provide the best system for various products. This series correspond to both Isolated and non-isolated converter, so that this can easily design the various form of low consumption converter. This series has a built-in HV starter circuit that tolerates 800V, and it contributes to low power consumption. Since current mode control is utilized, current is restricted in each cycle and excellent performance is demonstrated in bandwidth and transient response. The switching frequency is fixed to 65kHz. At light load, the switching frequency is reduced and high efficiency is achieved. A frequency hopping function is also on chip, and it contributes to low EMI. In addition, a built-in super junction MOSFET which tolerates 800V makes the design easy.
You can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BM2P061EK-LB
Product Name PMW type DC/DC converter IC Integrated Switching MOSFET for Isolated type
Package Type Other; DIP7AK
Unlock Full Specs
to access all available technical data

Similar Products

DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505UE4 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 3.3V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 12 volts
Input Voltage 18 volts
View Details