Texas Instruments Power Supplies Board Mount DCDC Converters - PT6214D PT6214D

Description
Manufacturer: Texas Instruments Win Source Part Number: 813868-PT6214D Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Applications: ITE (Commercial) Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 16V Voltage - Output 1: 12V Efficiency: 91% Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 38V Manufacturer Package: 12-SIP Module Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited) Part Number Series: PT6214
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 813868-PT6214D Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Applications: ITE (Commercial) Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 16V Voltage - Output 1: 12V Efficiency: 91% Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 38V Manufacturer Package: 12-SIP Module Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited) Part Number Series: PT6214
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT6214D - 813868-PT6214D - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT6214D
813868-PT6214D
Power Supplies Board Mount DCDC Converters - PT6214D 813868-PT6214D
Manufacturer: Texas Instruments Win Source Part Number: 813868-PT6214D Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: Through Hole, Right Angle Applications: ITE (Commercial) Number of Outputs: 1 Part Status: Obsolete (End Of Life) Voltage - Input (Min): 16V Voltage - Output 1: 12V Efficiency: 91% Temperature Range - Operating: -40°C ~ 85°C Maximum Input Voltage: 38V Manufacturer Package: 12-SIP Module Current - Output (Maximum): 2A Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 12 MSL Level: 1 (Unlimited) Part Number Series: PT6214

Manufacturer: Texas Instruments
Win Source Part Number: 813868-PT6214D
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: Through Hole, Right Angle
Applications: ITE (Commercial)
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Voltage - Input (Min): 16V
Voltage - Output 1: 12V
Efficiency: 91%
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 38V
Manufacturer Package: 12-SIP Module
Current - Output (Maximum): 2A
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)
Part Number Series: PT6214

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 813868-PT6214D
Product Name Power Supplies Board Mount DCDC Converters - PT6214D
Package Type Other; 12-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1228158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
DCR011203 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011203U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details