IC SUPERVISOR 1 CHANNEL 7SOP Product overview: BM1Z002FJ-E2 from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BM1Z002FJ-E2 can be used for catalog matching and distributor lookup.
AC Voltage Zero Cross Detection IC
AC Voltage Zero Cross Detection IC
AC Voltage Zero Cross Detection IC
Supervisor Open Drain or Open Collector 1 Channel 7-SOP-JS
Supervisor Open Drain or Open Collector 1 Channel 7-SOP-JS
Supervisor Open Drain or Open Collector 1 Channel 7-SOP-JS
Win Source Part Number: 1372270-BM1Z002FJ-E2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 32 pct.
Type: Voltage Detector
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SOP-JS
Base Product Number: BM1Z002
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
IC SUPERVISOR 1 CHANNEL 7SOP
IC SUPERVISOR 1 CHANNEL 7SOP
Supervisor Open Drain or Open Collector 1 Channel 7-SOP-JS
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BM1Z002FJ-E2 | 2159638P | 2159638 | 846-BM1Z002FJ-E2DKR-ND | 1372270-BM1Z002FJ-E2 | BM1Z002FJ-E2 | BM1Z002FJ-E2 | BM1Z002FJ-E2 |
| Product Name | Voltage Supervisor IC | Voltage Supervisors | Voltage Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SOP-J7S | Sop-j7s | SOIC; "8-SOIC (0.154"", 3.90mm Width), 7 Leads" | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width), 7 Leads | |
| Pins | 7 | 7 | 7 | |||||
| IQ | 160 µA |