PFC IC Boundary Conduction (BCM) 320kHz 18-SOP
PFC IC Boundary Conduction (BCM) 320kHz 18-SOP
PFC IC Boundary Conduction (BCM) 320kHz 18-SOP
PFC CONTROLLER, 120KHZ, -40 TO 105DEG C; UVLO:13.5V; Supply Voltage Min:8.9V; Supply Voltage Max:26V; Startup Current:6.5mA; Operating Supply Current:1.2mA; Controller IC Case Style:SOP; No. of Pins:18Pins; Duty Cycle (%):-; RoHS Compliant: Yes
PFC IC Boundary Conduction (BCM) 320kHz 18-SOP
IC PFC CTRLR BCM 320KHZ 18SOP
IC PFC CTRLR BCM 320KHZ 18SOP
Power Factor Correction - PFC PFC + QR Std 8.9-26V SOP18 Latch
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | BM1C102F-GE2CT-ND | 01AH6778 | BM1C102F-GE2 | BM1C102F-GE2 | BM1C102F-GE2 | BM1C102F-GE2 |
| Product Name | PFC (Power Factor Correction) | Pfc Controller, 120Khz, -40 To 105Deg C; Uvlo Rohm | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |