ROHM Semiconductor GmbH Power Factor Correction and Quasi-Resonant DC/DC converter IC BM1C101F

Description
The compounded LSI of the Power Factor Correction (PFC) converter and Quasi-Resonant (QR) controller type DC/DC converter IC provides an optimum system for all products that include an electrical outlet. BM1C101F has a built-in HV starter circuit that tolerates 650V and X-Cap discharge function, and contributes to low power consumption and high speed start. The PFC part operates by Boundary Conduction Mode (BCM). It reduces the switching loss and the switching noise. Because of zero current detection (ZCD) by a resistance, this solution achieves no auxiliary winding and reduces external parts and the bias current. The DC/DC part operates by Quasi-Resonant Mode This method enables soft switching and helps to keep the EMI low. With MOSFET for switching and current detection resistors as external devices, a higher degree of design freedom is achieved. This IC has over voltage protection for the PFC output terminal, which protects electrolytic capacitor by stopping switching and makes the standby power consumption low by the PFC ON/OFF control function. The IC includes various protective functions such as VCC over voltage protection, external latch protection, brown out protection, soft start function, per-cycle current limiter and over load protection. You can choose from a variety of power and topology evaluation boards.
Description
The compounded LSI of the Power Factor Correction (PFC) converter and Quasi-Resonant (QR) controller type DC/DC converter IC provides an optimum system for all products that include an electrical outlet. BM1C101F has a built-in HV starter circuit that tolerates 650V and X-Cap discharge function, and contributes to low power consumption and high speed start. The PFC part operates by Boundary Conduction Mode (BCM). It reduces the switching loss and the switching noise. Because of zero current detection (ZCD) by a resistance, this solution achieves no auxiliary winding and reduces external parts and the bias current. The DC/DC part operates by Quasi-Resonant Mode This method enables soft switching and helps to keep the EMI low. With MOSFET for switching and current detection resistors as external devices, a higher degree of design freedom is achieved. This IC has over voltage protection for the PFC output terminal, which protects electrolytic capacitor by stopping switching and makes the standby power consumption low by the PFC ON/OFF control function. The IC includes various protective functions such as VCC over voltage protection, external latch protection, brown out protection, soft start function, per-cycle current limiter and over load protection. You can choose from a variety of power and topology evaluation boards.
Datasheet
Datasheet Summary
Powered by GS/AI

The BM1C101F is a Power Factor Correction (PFC) and Quasi-Resonant (QR) DC/DC converter IC designed for applications requiring efficient power management. It features a built-in high-voltage starter circuit capable of withstanding up to 650V, which aids in low power consumption and rapid startup. The PFC operates in Boundary Conduction Mode (BCM), minimizing switching losses and noise, while the QR section employs soft switching techniques to reduce electromagnetic interference (EMI). This IC includes multiple protective functions such as over-voltage protection for the PFC output, VCC over-voltage protection, brown-out protection, and a soft start feature. It also supports a variety of external components, allowing for flexible design configurations. The operating voltage range for the VCC pin is 8.9V to 26.0V, with a maximum frequency of 120kHz for the QR operation. The device is suitable for use in AC adapters, televisions, lighting, and various household appliances.

Datasheet Summary
Powered by GS/AI

The BM1C101F is a Power Factor Correction (PFC) and Quasi-Resonant (QR) DC/DC converter IC designed for applications requiring efficient power management. It features a built-in high-voltage starter circuit capable of withstanding up to 650V, which aids in low power consumption and rapid startup. The PFC operates in Boundary Conduction Mode (BCM), minimizing switching losses and noise, while the QR section employs soft switching techniques to reduce electromagnetic interference (EMI). This IC includes multiple protective functions such as over-voltage protection for the PFC output, VCC over-voltage protection, brown-out protection, and a soft start feature. It also supports a variety of external components, allowing for flexible design configurations. The operating voltage range for the VCC pin is 8.9V to 26.0V, with a maximum frequency of 120kHz for the QR operation. The device is suitable for use in AC adapters, televisions, lighting, and various household appliances.

Suppliers

Company
Product
Description
Supplier Links
Power Factor Correction and Quasi-Resonant DC/DC converter IC - BM1C101F - ROHM Semiconductor GmbH
Willich, Germany
Power Factor Correction and Quasi-Resonant DC/DC converter IC
BM1C101F
Power Factor Correction and Quasi-Resonant DC/DC converter IC BM1C101F
The compounded LSI of the Power Factor Correction (PFC) converter and Quasi-Resonant (QR) controller type DC/DC converter IC provides an optimum system for all products that include an electrical outlet. BM1C101F has a built-in HV starter circuit that tolerates 650V and X-Cap discharge function, and contributes to low power consumption and high speed start. The PFC part operates by Boundary Conduction Mode (BCM). It reduces the switching loss and the switching noise. Because of zero current detection (ZCD) by a resistance, this solution achieves no auxiliary winding and reduces external parts and the bias current. The DC/DC part operates by Quasi-Resonant Mode This method enables soft switching and helps to keep the EMI low. With MOSFET for switching and current detection resistors as external devices, a higher degree of design freedom is achieved. This IC has over voltage protection for the PFC output terminal, which protects electrolytic capacitor by stopping switching and makes the standby power consumption low by the PFC ON/OFF control function. The IC includes various protective functions such as VCC over voltage protection, external latch protection, brown out protection, soft start function, per-cycle current limiter and over load protection. You can choose from a variety of power and topology evaluation boards.

The compounded LSI of the Power Factor Correction (PFC) converter and Quasi-Resonant (QR) controller type DC/DC converter IC provides an optimum system for all products that include an electrical outlet. BM1C101F has a built-in HV starter circuit that tolerates 650V and X-Cap discharge function, and contributes to low power consumption and high speed start. The PFC part operates by Boundary Conduction Mode (BCM). It reduces the switching loss and the switching noise. Because of zero current detection (ZCD) by a resistance, this solution achieves no auxiliary winding and reduces external parts and the bias current. The DC/DC part operates by Quasi-Resonant Mode This method enables soft switching and helps to keep the EMI low. With MOSFET for switching and current detection resistors as external devices, a higher degree of design freedom is achieved. This IC has over voltage protection for the PFC output terminal, which protects electrolytic capacitor by stopping switching and makes the standby power consumption low by the PFC ON/OFF control function. The IC includes various protective functions such as VCC over voltage protection, external latch protection, brown out protection, soft start function, per-cycle current limiter and over load protection.
You can choose from a variety of power and topology evaluation boards.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BM1C101F
Product Name Power Factor Correction and Quasi-Resonant DC/DC converter IC
Package Type Other; SOP18
Unlock Full Specs
to access all available technical data

Similar Products

DCP020507 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020507P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 6.65 to 7.35 volts
View Details
2 suppliers
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2114AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1227027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 18 volts
View Details