LAPIS Semiconductor PMIC - PMIC - AC DC Converters, Offline Switchers - BM1C001F-GE2 BM1C001F-GE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 848576-BM1C001F-GE2 Features: Converter Offline Topology Package: Reel - TR Part Status: Not For New Designs Family Name: BM1C001 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: BM1C001F-GE2DKR, BM1C001F-GE2CT, 846-BM1C001F-GE2TR, BM1C001F-GE2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 848576-BM1C001F-GE2 Features: Converter Offline Topology Package: Reel - TR Part Status: Not For New Designs Family Name: BM1C001 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: BM1C001F-GE2DKR, BM1C001F-GE2CT, 846-BM1C001F-GE2TR, BM1C001F-GE2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - BM1C001F-GE2 - 848576-BM1C001F-GE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - BM1C001F-GE2
848576-BM1C001F-GE2
PMIC - PMIC - AC DC Converters, Offline Switchers - BM1C001F-GE2 848576-BM1C001F-GE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 848576-BM1C001F-GE2 Features: Converter Offline Topology Package: Reel - TR Part Status: Not For New Designs Family Name: BM1C001 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: BM1C001F-GE2DKR, BM1C001F-GE2CT, 846-BM1C001F-GE2TR, BM1C001F-GE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 848576-BM1C001F-GE2
Features: Converter Offline Topology
Package: Reel - TR
Part Status: Not For New Designs
Family Name: BM1C001
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: BM1C001F-GE2DKR, BM1C001F-GE2CT, 846-BM1C001F-GE2TR, BM1C001F-GE2TR

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - BM1C001F-GE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
BM1C001F-GE2
PMIC - AC DC Converters, Offline Switchers BM1C001F-GE2
IC OFFLINE SWITCH FLYBACK 18SOP

IC OFFLINE SWITCH FLYBACK 18SOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - BM1C001F-GE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
BM1C001F-GE2
AC DC Converters, Offline Switches BM1C001F-GE2
Converter Offline Flyback Topology Up to 400kHz 18-SOP

Converter Offline Flyback Topology Up to 400kHz 18-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 848576-BM1C001F-GE2 BM1C001F-GE2 BM1C001F-GE2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - BM1C001F-GE2 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Reel - TR SOIC; Other; 18-SOIC (0.213\", 5.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
DC-DC Converters ICs - 2672286P - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Package Type DIP; Other; DIP-7K
Input Voltage 26 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers