MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LS10-13B09R3

Description
Win Source Part Number: 1372658-LS10-13B09R3 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 44 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LS-R3 Package: Tray Product Status: Active Package / Case: 6-SIP Module Base Product Number: LS10-13 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.26" L x 0.59" W x 0.68" H (32.0mm x 15.1mm x 17.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.1A Power (Watts): 10 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 9V Efficiency: 80% Line Regulation: ±1% Load Regulation: ±1.5%
Request a Quote Datasheet
Description
Win Source Part Number: 1372658-LS10-13B09R3 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 44 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LS-R3 Package: Tray Product Status: Active Package / Case: 6-SIP Module Base Product Number: LS10-13 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.26" L x 0.59" W x 0.68" H (32.0mm x 15.1mm x 17.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.1A Power (Watts): 10 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 9V Efficiency: 80% Line Regulation: ±1% Load Regulation: ±1.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1372658-LS10-13B09R3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1372658-LS10-13B09R3
Power Supplies - Board Mount - AC DC Converters 1372658-LS10-13B09R3
Win Source Part Number: 1372658-LS10-13B09R3 Category: Power Supplies - Board Mount - AC DC Converters Temperature Range - Operating: -40°C ~ 85°C (With Derating) Fake Threat In the Open Market: 44 pct. Type: Open Frame MSL Level: 1 (Unlimited) Mfr: Mornsun America, LLC Series: 305RAC / LS-R3 Package: Tray Product Status: Active Package / Case: 6-SIP Module Base Product Number: LS10-13 Mounting Type: Through Hole HTSUS: 8504.40.9510 Applications: Household Appliances, ITE (Commercial) Size / Dimension: 1.26" L x 0.59" W x 0.68" H (32.0mm x 15.1mm x 17.2mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 1.1A Power (Watts): 10 W Number of Outputs: 1 Approval Agency: CB, CE, cURus Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Voltage - Output 1: 9V Efficiency: 80% Line Regulation: ±1% Load Regulation: ±1.5%

Win Source Part Number: 1372658-LS10-13B09R3
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 44 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: 305RAC / LS-R3
Package: Tray
Product Status: Active
Package / Case: 6-SIP Module
Base Product Number: LS10-13
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial)
Size / Dimension: 1.26" L x 0.59" W x 0.68" H (32.0mm x 15.1mm x 17.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 1.1A
Power (Watts): 10 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1: 9V
Efficiency: 80%
Line Regulation: ±1%
Load Regulation: ±1.5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1372658-LS10-13B09R3
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5565PBKSA1 - 776281-ICE3B5565PBKSA1 - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
PWM Type DC/DC Converter IC Integrated Switching MOSFET - BM2P101FK-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; DIP7AK
Input Voltage 10.9 to 30 volts
View Details
2 suppliers