ROHM Semiconductor USA, LLC Interface Transceiver IC BH9595FP-YE2

Description
IC SCSI ACTIVE TERM HSOP25 Product overview: BH9595FP-YE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-BH9595FP-YE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SCSI ACTIVE TERM HSOP25 Product overview: BH9595FP-YE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-BH9595FP-YE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 683-BH9595FP-YE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
683-BH9595FP-YE2
Interface Transceiver IC 683-BH9595FP-YE2
IC SCSI ACTIVE TERM HSOP25 Product overview: BH9595FP-YE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-BH9595FP-YE2 can be used for catalog matching and distributor lookup.

IC SCSI ACTIVE TERM HSOP25 Product overview: BH9595FP-YE2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Terminators ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 683-BH9595FP-YE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Terminators - BH9595FP-YE2 - 108695-BH9595FP-YE2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Terminators - BH9595FP-YE2
108695-BH9595FP-YE2
Interface - Interface - Signal Terminators - BH9595FP-YE2 108695-BH9595FP-YE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 108695-BH9595FP-YE2 Packaging: Reel - TR Type: SCSI Mounting: SMD (SMT) Number of Terminations: 18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 25-HSOP Supply Voltage - Operating: 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 108695-BH9595FP-YE2
Packaging: Reel - TR
Type: SCSI
Mounting: SMD (SMT)
Number of Terminations: 18
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 25-HSOP
Supply Voltage - Operating: 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Signal Terminators - BH9595FP-YE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Terminators
BH9595FP-YE2
Integrated Circuits (ICs) - Interface - Signal Terminators BH9595FP-YE2
IC SCSI ACTIVE TERM HSOP25

IC SCSI ACTIVE TERM HSOP25

Supplier's Site
Interface - Signal Terminators - BH9595FP-YE2 - Lingto Electronic Limited
Shenzhen, China
Interface - Signal Terminators
BH9595FP-YE2
Interface - Signal Terminators BH9595FP-YE2
IC SCSI ACTIVE TERM HSOP25

IC SCSI ACTIVE TERM HSOP25

Supplier's Site Datasheet
Signal Terminators - BH9595FP-YE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Terminators
BH9595FP-YE2
Signal Terminators BH9595FP-YE2
SCSI Terminator 18 Terminations 25-HSOP

SCSI Terminator 18 Terminations 25-HSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 683-BH9595FP-YE2 108695-BH9595FP-YE2 BH9595FP-YE2 BH9595FP-YE2 BH9595FP-YE2
Product Name Interface Transceiver IC Interface - Interface - Signal Terminators - BH9595FP-YE2 Integrated Circuits (ICs) - Interface - Signal Terminators Interface - Signal Terminators Signal Terminators
Device Type Transceiver Sensor Interface Sensor Interface Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - CODECs - AD1816JS3 - 909280-AD1816JS3 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 100-PQFP (20x14)
View Details
2 suppliers
Interface Transceiver IC - 702-SI3019-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Universal Bus Functions - 74ALVC162835ADGG,1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 1.2V ~ 3.6V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details