This input selector ICs integrate a switch circuit that select 2-system from 5-system stereo audio inputs and a switch circuit that select 2-system from 7-system composite inputs in a single chip. Optimal for the car navigation systems and car DVD players that have multiple input systems.
Video Switch IC I²C SQFP-T52M (10x10) Package
Video Switch IC I²C SQFP-T52M (10x10) Package
IC VIDEO SIGNAL SWITCHER 52SQFP Product overview: BH7649KS2 from ROHM Semiconductor is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-BH7649KS2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049565-BH7649KS2
Packaging: Tray
Type: Switch
Applications: Audio, Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: SQFP52
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC VIDEO SIGNAL SWITCHER 52SQFP
IC VIDEO SIGNAL SWITCHER 52SQFP
Video Switch IC I²C SQFP-T52M (10x10) Package
| ROHM Semiconductor USA, LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | BH7649KS2 | BH7649KS2-ND | 684-BH7649KS2 | 049565-BH7649KS2 | BH7649KS2 | BH7649KS2 | BH7649KS2 |
| Product Name | Video-Audio Signal Switchers for Car Navigation Car DVD Palyer | Video Processing Ic | Linear - Linear - Video Processing - BH7649KS2 | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Interface | I2C |