Manufacturer: Semtech Corporation
Win Source Part Number: 204500-GS9060-CFE3
Packaging: Tray
Type: Deserializer
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 80-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC VIDEO DESERIALIZER 80LQFP Product overview: GS9060-CFE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS9060-CFE3 can be used for catalog matching and distributor lookup.
Video Deserializer IC Logic DVB-ASI, SMPTE 80-LQFP (14x14) Package
IC VIDEO DESERIALIZER 80LQFP
Video Deserializer IC Logic DVB-ASI, SMPTE 80-LQFP (14x14) Package
IC VIDEO DESERIALIZER 80LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 204500-GS9060-CFE3 | 684-GS9060-CFE3 | GS9060-CFE3-ND | GS9060-CFE3 | GS9060-CFE3 | GS9060-CFE3 |
| Product Name | Linear - Linear - Video Processing - GS9060-CFE3 | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |