LAPIS Semiconductor Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BH76363FV-E2

Description
Win Source Part Number: 1377986-BH76363FV-E2 Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Features: RGB Package / Case: 16-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-SSOP-B Base Product Number: BH76363 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Video REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Voltage - Supply, Single (V+): 2.8V ~ 5.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1377986-BH76363FV-E2 Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Features: RGB Package / Case: 16-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-SSOP-B Base Product Number: BH76363 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Video REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Voltage - Supply, Single (V+): 2.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1377986-BH76363FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1377986-BH76363FV-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1377986-BH76363FV-E2
Win Source Part Number: 1377986-BH76363FV-E2 Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tape & Reel Product Status: Active Features: RGB Package / Case: 16-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-SSOP-B Base Product Number: BH76363 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Video REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Voltage - Supply, Single (V+): 2.8V ~ 5.5V

Win Source Part Number: 1377986-BH76363FV-E2
Category: Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Features: RGB
Package / Case: 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-SSOP-B
Base Product Number: BH76363
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Video
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Voltage - Supply, Single (V+): 2.8V ~ 5.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BH76363FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BH76363FV-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BH76363FV-E2
IC VIDEO SIGNAL SWITCHERS 16SSOP

IC VIDEO SIGNAL SWITCHERS 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1377986-BH76363FV-E2 BH76363FV-E2
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260851-SI32179-B-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
5 suppliers
 - 26LS32BPC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details