LAPIS Semiconductor Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BH76362FV-E2

Description
Win Source Part Number: 1381591-BH76362FV-E2 Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Features: RGB Package: Tape & Reel Applications: Video Standard Package: 2,500 pcs Voltage - Supply, Single (V+): 2.8V ~ 5.5V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 16-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-SSOP-B Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BH76362 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381591-BH76362FV-E2 Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Features: RGB Package: Tape & Reel Applications: Video Standard Package: 2,500 pcs Voltage - Supply, Single (V+): 2.8V ~ 5.5V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 16-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-SSOP-B Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BH76362 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 1381591-BH76362FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
1381591-BH76362FV-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 1381591-BH76362FV-E2
Win Source Part Number: 1381591-BH76362FV-E2 Category: Integrated Circuits (ICs)>Interface>Anal og Switches - Special Purpose Features: RGB Package: Tape & Reel Applications: Video Standard Package: 2,500 pcs Voltage - Supply, Single (V+): 2.8V ~ 5.5V Number of Channels: 1 Mounting Type: Surface Mount Package / Case: 16-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-SSOP-B Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Base Product Number: BH76362 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381591-BH76362FV-E2
Category: Integrated Circuits (ICs)>Interface>Analog Switches - Special Purpose
Features: RGB
Package: Tape & Reel
Applications: Video
Standard Package: 2,500 pcs
Voltage - Supply, Single (V+): 2.8V ~ 5.5V
Number of Channels: 1
Mounting Type: Surface Mount
Package / Case: 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-SSOP-B
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Base Product Number: BH76362
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BH76362FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BH76362FV-E2
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BH76362FV-E2
IC VIDEO SIGNAL SWITCHERS 16SSOP

IC VIDEO SIGNAL SWITCHERS 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1381591-BH76362FV-E2 BH76362FV-E2
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Direct Digital Synthesis (DDS) - AD9853AS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP; 44-QFP
View Details