ROHM Semiconductor GmbH Broadband Low Voltage Single-circuit Video Switchers BH76332FVM

Description
BH76330FVM, BH76331FVM, BH76332FVM, and BH76333FVM are video signal switching ICs, each with three inputs and one circuit output, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at Vcc = 2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6-dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.
Datasheet
Description
BH76330FVM, BH76331FVM, BH76332FVM, and BH76333FVM are video signal switching ICs, each with three inputs and one circuit output, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at Vcc = 2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6-dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Low Voltage Single-circuit Video Switchers - BH76332FVM - ROHM Semiconductor GmbH
Willich, Germany
Broadband Low Voltage Single-circuit Video Switchers
BH76332FVM
Broadband Low Voltage Single-circuit Video Switchers BH76332FVM
BH76330FVM, BH76331FVM, BH76332FVM, and BH76333FVM are video signal switching ICs, each with three inputs and one circuit output, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at Vcc = 2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6-dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.

BH76330FVM, BH76331FVM, BH76332FVM, and BH76333FVM are video signal switching ICs, each with three inputs and one circuit output, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at Vcc = 2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6-dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.

Supplier's Site Datasheet
Broadband Low Voltage Single-circuit Video Switchers - BH76332FVM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Broadband Low Voltage Single-circuit Video Switchers
BH76332FVM
Broadband Low Voltage Single-circuit Video Switchers BH76332FVM
BH76330FVM, BH76331FVM, BH76332FVM, and BH76333FVM are video signal switching ICs, each with three inputs and one circuit output, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at Vcc = 2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6-dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.

BH76330FVM, BH76331FVM, BH76332FVM, and BH76333FVM are video signal switching ICs, each with three inputs and one circuit output, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at Vcc = 2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6-dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Video Processor ICs Video Processor ICs
Product Number BH76332FVM BH76332FVM
Product Name Broadband Low Voltage Single-circuit Video Switchers Broadband Low Voltage Single-circuit Video Switchers
Interface PORT PORT
Unlock Full Specs
to access all available technical data

Similar Products

TV and Video, Si2151/41 6th Generation Silicon TV Tuner ICs - Si2151 - Skyworks Solutions, Inc.
Specs
Input Signal Digital
Mounting Surface Mount (SMT)
Package/Case QFN24
View Details
Graphics Controllers - 9014982P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details