LAPIS Semiconductor Interface - Interface - Analog Switches - Special Purpose - BH76332FVM-TR BH76332FVM-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023382-BH76332FVM-T R Packaging: Reel - TR Features: RGB Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Single Supply Voltage (V+): 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023382-BH76332FVM-T R Packaging: Reel - TR Features: RGB Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Single Supply Voltage (V+): 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - BH76332FVM-TR - 1023382-BH76332FVM-TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - BH76332FVM-TR
1023382-BH76332FVM-TR
Interface - Interface - Analog Switches - Special Purpose - BH76332FVM-TR 1023382-BH76332FVM-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023382-BH76332FVM-T R Packaging: Reel - TR Features: RGB Applications: Video Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Single Supply Voltage (V+): 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023382-BH76332FVM-TR
Packaging: Reel - TR
Features: RGB
Applications: Video
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Single Supply Voltage (V+): 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - BH76332FVM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
BH76332FVM-TR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose BH76332FVM-TR
IC VIDEO SIGNAL SWITCHERS 8MSOP

IC VIDEO SIGNAL SWITCHERS 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1023382-BH76332FVM-TR BH76332FVM-TR
Product Name Interface - Interface - Analog Switches - Special Purpose - BH76332FVM-TR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMWB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details