ROHM Semiconductor GmbH Video Drivers with Built-in Input Selection SW BH76331FVM

Description
BH76330FVM and BH76331FVM are video signal switching ICs, each with three inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.
Datasheet
Description
BH76330FVM and BH76331FVM are video signal switching ICs, each with three inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Drivers with Built-in Input Selection SW - BH76331FVM - ROHM Semiconductor GmbH
Willich, Germany
Video Drivers with Built-in Input Selection SW
BH76331FVM
Video Drivers with Built-in Input Selection SW BH76331FVM
BH76330FVM and BH76331FVM are video signal switching ICs, each with three inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.

BH76330FVM and BH76331FVM are video signal switching ICs, each with three inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.

Supplier's Site Datasheet
Video Drivers with Built-in Input Selection SW - BH76331FVM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Video Drivers with Built-in Input Selection SW
BH76331FVM
Video Drivers with Built-in Input Selection SW BH76331FVM
BH76330FVM and BH76331FVM are video signal switching ICs, each with three inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.

BH76330FVM and BH76331FVM are video signal switching ICs, each with three inputs and one circuit input, which feature wide dynamic range and frequency response. Since these ICs can be used with low voltage starting at VCC=2.8V, they are applicable not only in stationary devices but also in mobile devices. This product line-up supports a broad range of input signals, depending on whether or not a 6dB video amplifier and video driver are included and what combination of sync tip clamp type and bias (resistor termination) type inputs are used.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Video Processor ICs Video Processor ICs
Product Number BH76331FVM BH76331FVM
Product Name Video Drivers with Built-in Input Selection SW Video Drivers with Built-in Input Selection SW
Interface PORT PORT
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2067878 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
Video Processing Ic - 684-SI21662-D60-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Output Capacitor-less Video Drivers - BH76816FVM - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.5 to 3.45 volts
View Details