These video drivers with built-in LPF utilize full-swing technology all the output stage, enabling operation from a low-voltage source (from 2.6V). In addition, the units feature a compact package and low power consumption. Two types are available, based on the LPF frequency : a 4.5MHz type ideal digital still cameras and portable devices, and a 6MHz type optimized for DVD applications. However, their 5V compatibility makes them suitable not only for portable equipment, but for larger electronic devices as well.
ROHM Semiconductor GmbH | |
---|---|
Product Category | Gate Drivers |
Product Number | BH76109HFV |
Product Name | Compact, Low Current consumption Single Output Video Drivers |
Supply Voltage | 5.5 volts |