BD61243FV is a 1chip driver that is composed of H-bridge power DMOS FET. Moreover, the circuit configuration is restructured, and convenience has been improved by reducing the external parts and simplifying the setting compared with the conventional driver.
BD61243FV is a 1chip driver that is composed of H-bridge power DMOS FET. Moreover, the circuit configuration is restructured, and convenience has been improved by reducing the external parts and simplifying the setting compared with the conventional driver.
ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
---|---|---|
Product Category | Gate Drivers | Gate Drivers |
Product Number | BD61243FV | BD61243FV |
Product Name | Multifunction Single-phase Full-wave Fan Motor Driver | Multifunction Single-phase Full-wave Fan Motor Driver |
Driver Type | Multifunction Single-phase Full-wave Fan Motor Driver | Multifunction Single-phase Full-wave Fan Motor Driver |
Number of Outputs | 1 | 1 |
Output Current | 1.2 amps | 1.2 amps |
Supply Voltage | 18 volts | 18 volts |