LAPIS Semiconductor Interface - Interface - Encoders, Decoders, Converters - BH7236AF-E2 BH7236AF-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011589-BH7236AF-E2 Packaging: Reel - TR Type: Signal Applications: NTSC, PAL Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 24-SOP Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011589-BH7236AF-E2 Packaging: Reel - TR Type: Signal Applications: NTSC, PAL Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 24-SOP Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - BH7236AF-E2 - 011589-BH7236AF-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - BH7236AF-E2
011589-BH7236AF-E2
Interface - Interface - Encoders, Decoders, Converters - BH7236AF-E2 011589-BH7236AF-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011589-BH7236AF-E2 Packaging: Reel - TR Type: Signal Applications: NTSC, PAL Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 24-SOP Analog Supply Voltage: 4.5 V to 5.5 V Digital Supply Voltage: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011589-BH7236AF-E2
Packaging: Reel - TR
Type: Signal
Applications: NTSC, PAL
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 24-SOP
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
709-BH7236AF-E2
Interface Transceiver IC 709-BH7236AF-E2
IC ENCOD COLOR TV SIG SOP24 TR Product overview: BH7236AF-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BH7236AF-E2 can be used for catalog matching and distributor lookup.

IC ENCOD COLOR TV SIG SOP24 TR Product overview: BH7236AF-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-BH7236AF-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Encoders, Decoders, Converters - BH7236AF-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
BH7236AF-E2
Encoders, Decoders, Converters BH7236AF-E2
Signal IC NTSC, PAL 24-SOP

Signal IC NTSC, PAL 24-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - BH7236AF-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
BH7236AF-E2
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters BH7236AF-E2
IC ENCOD COLOR TV SIG SOP24 TR

IC ENCOD COLOR TV SIG SOP24 TR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 011589-BH7236AF-E2 709-BH7236AF-E2 BH7236AF-E2 BH7236AF-E2
Product Name Interface - Interface - Encoders, Decoders, Converters - BH7236AF-E2 Interface Transceiver IC Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type SOP; 24-SOP Tape & Reel (TR) SOIC; 24-SOIC (0.213\", 5.40mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600\", 15.24mm)
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details