IC INVERTER SWITCH SPST 16USON
SPST/INVERTER USB SWITCH, -40 TO 85DEG C; USB IC Type:High Speed USB Switch; USB Standard:USB 2.0; Supply Voltage Min:2.9V; Supply Voltage Max:3.7V; Interface Case Style:USON-X; No. of Pins:16Pins; Data Rate:-; No. of Ports:1 Port; RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | BH6260MWX-E2 | 01AH6771 |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Spst/inverter Usb Switch, -40 To 85Deg C; Usb Ic Type Rohm |
| Device Type | Sensor Interface | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Package Type | 16-UFDFN Exposed Pad | USON-X |
| Technology | USB |