ROHM Semiconductor USA, LLC Dual Voltage Supervisor IC BH6150F-E2

Description
IC SUPERVISOR 2 CHANNEL 8SOP Product overview: BH6150F-E2 from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BH6150F-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SUPERVISOR 2 CHANNEL 8SOP Product overview: BH6150F-E2 from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BH6150F-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Voltage Supervisor IC
691-BH6150F-E2
Dual Voltage Supervisor IC 691-BH6150F-E2
IC SUPERVISOR 2 CHANNEL 8SOP Product overview: BH6150F-E2 from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BH6150F-E2 can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL 8SOP Product overview: BH6150F-E2 from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BH6150F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - BH6150F-E2 - 049552-BH6150F-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BH6150F-E2
049552-BH6150F-E2
PMIC - PMIC - Supervisors - BH6150F-E2 049552-BH6150F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049552-BH6150F-E2 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Number of Voltages Monitored: 2 Reset Timeout: 80 μs Minimum and Selectable Voltage - Threshold: 1.25V, 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 8-SOP Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049552-BH6150F-E2
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Number of Voltages Monitored: 2
Reset Timeout: 80 μs Minimum and Selectable
Voltage - Threshold: 1.25V, 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 8-SOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC SUPERVISOR 2 CHANNEL 8SOP - 687-BH6150F-E2 - Utmel Electronic Limited
Hong Kong, China
IC SUPERVISOR 2 CHANNEL 8SOP
687-BH6150F-E2
IC SUPERVISOR 2 CHANNEL 8SOP 687-BH6150F-E2
IC SUPERVISOR 2 CHANNEL 8SOP

IC SUPERVISOR 2 CHANNEL 8SOP

Supplier's Site
Integrated Circuits (ICs) - PMIC - Supervisors - BH6150F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
BH6150F-E2
Integrated Circuits (ICs) - PMIC - Supervisors BH6150F-E2
IC SUPERVISOR 2 CHANNEL 8SOP

IC SUPERVISOR 2 CHANNEL 8SOP

Supplier's Site
Supervisors - BH6150F-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BH6150F-E2
Supervisors BH6150F-E2
Supervisor Open Drain or Open Collector 2 Channel 8-SOP

Supervisor Open Drain or Open Collector 2 Channel 8-SOP

Buy Now Datasheet
PMIC - Supervisors - BH6150F-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BH6150F-E2
PMIC - Supervisors BH6150F-E2
IC SUPERVISOR 2 CHANNEL 8SOP

IC SUPERVISOR 2 CHANNEL 8SOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BH6150F-E2 049552-BH6150F-E2 687-BH6150F-E2 BH6150F-E2 BH6150F-E2 BH6150F-E2
Product Name Dual Voltage Supervisor IC PMIC - PMIC - Supervisors - BH6150F-E2 IC SUPERVISOR 2 CHANNEL 8SOP Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 2 2; 2 2; 2 2; 2
Type Tape & Reel (TR) SOP; 8-SOP SOIC; 8-SOIC (0.173, 4.40mm Width) SOIC SOIC; 8-SOIC (0.173\", 4.40mm Width)
Threshold 1.25 to 4.2 volts 1.25 volts 1.25 volts 1.25 to 4.2 volts 1.25 to 4.2 volts
Operating Temperature -20 C (-4 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZRG4 - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage References - 7385036 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details