ROHM Semiconductor USA, LLC SSOP Power Management IC BH6111FV-E2

Description
IC REG CTRLRS 1OUT SSOP-B20 Product overview: BH6111FV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BH6111FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLRS 1OUT SSOP-B20 Product overview: BH6111FV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BH6111FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SSOP Power Management IC
750-BH6111FV-E2
SSOP Power Management IC 750-BH6111FV-E2
IC REG CTRLRS 1OUT SSOP-B20 Product overview: BH6111FV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BH6111FV-E2 can be used for catalog matching and distributor lookup.

IC REG CTRLRS 1OUT SSOP-B20 Product overview: BH6111FV-E2 from ROHM Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-BH6111FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - BH6111FV-E2 - 770034-BH6111FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - BH6111FV-E2
770034-BH6111FV-E2
PMIC - PMIC - Voltage Regulators - Special Purpose - BH6111FV-E2 770034-BH6111FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 770034-BH6111FV-E2 Packaging: Reel package Operating Temperature Range: -15°C ~ 60°C Package: 20-LSSOP (0.173", 4.40mm Width) Applications: IC, Controllers Mounting: SMD Voltage - Output: 3V Voltage - Input: 0.9 V ~ 2.5 V Number of Outputs: 1 Part Status: Obsolete(EOL) Family Name: BH6111FV Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP-B Alternative Parts (Cross-Reference): BH6111FV; Introduction Date: December 15, 1998 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 770034-BH6111FV-E2
Packaging: Reel package
Operating Temperature Range: -15°C ~ 60°C
Package: 20-LSSOP (0.173", 4.40mm Width)
Applications: IC, Controllers
Mounting: SMD
Voltage - Output: 3V
Voltage - Input: 0.9 V ~ 2.5 V
Number of Outputs: 1
Part Status: Obsolete(EOL)
Family Name: BH6111FV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP-B
Alternative Parts (Cross-Reference): BH6111FV;
Introduction Date: December 15, 1998
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - BH6111FV-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
BH6111FV-E2
PMIC - Voltage Regulators - Special Purpose BH6111FV-E2
IC REG CTRLRS 1OUT SSOP-B20

IC REG CTRLRS 1OUT SSOP-B20

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-BH6111FV-E2 770034-BH6111FV-E2 BH6111FV-E2
Product Name SSOP Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - BH6111FV-E2 PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) SSOP; Other; 20-LSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

TQFN Power Management IC - 750-ACT8847QM502-T - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape and Reel
Operating Temperature -40 C (-40 F)
View Details
Motor Drivers, Controllers - A3955SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
View Details
Voltage Regulators - 1913224 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Adjustable / Variable
Package Type SC-70; Other; Sc-70
View Details
Power Distribution Switches, Load Drivers - BTS3134DATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details