IC LED DRIVER REGULATOR 36VQFN Product overview: BH6046KN-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BH6046KN-E2 can be used for catalog matching and distributor lookup.
LED Driver IC 9 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 16mA, 24mA, 60mA, 150mA 36-VQFN (6x6)
IC LED DRIVER REGULATOR 36VQFN
LED Lighting Drivers DC/DC CONV FOR RGB & WHITE LED
IC LED DRIVER REGULATOR 36VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BH6046KN-E2 | BH6046KN-E2-ND | BH6046KN-E2 | BH6046KN-E2 | BH6046KN-E2 |
| Product Name | LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 3.1 to 4.5 volts | 3.1 to 4.5 volts | 3.1 to 4.5 volts | ||
| Number of Channels | 9 # | ||||
| Package Type | Tape & Reel (TR) | ||||
| Form Factor | Intgrated Circuit (IC) |