ROHM Semiconductor USA, LLC RF Detectors - BH4126FV-E2 BH4126FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 116721-BH4126FV-E2 Packaging: Reel - TR Frequency: 20MHz to 300MHz RF Type: RKE, Access Control Family Name: BH4126FV Categories: RF/IF and RFID Status: Active Case / Package: 16-SSOPB Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): BH4126FV; Introduction Date: October 18, 1999 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 116721-BH4126FV-E2 Packaging: Reel - TR Frequency: 20MHz to 300MHz RF Type: RKE, Access Control Family Name: BH4126FV Categories: RF/IF and RFID Status: Active Case / Package: 16-SSOPB Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): BH4126FV; Introduction Date: October 18, 1999 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - BH4126FV-E2 - 116721-BH4126FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - BH4126FV-E2
116721-BH4126FV-E2
RF Detectors - BH4126FV-E2 116721-BH4126FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 116721-BH4126FV-E2 Packaging: Reel - TR Frequency: 20MHz to 300MHz RF Type: RKE, Access Control Family Name: BH4126FV Categories: RF/IF and RFID Status: Active Case / Package: 16-SSOPB Supply Voltage - Operating: 2.3 V to 5.5 V Operating Supply Current: 5.5mA Alternative Parts (Cross-Reference): BH4126FV; Introduction Date: October 18, 1999 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 116721-BH4126FV-E2
Packaging: Reel - TR
Frequency: 20MHz to 300MHz
RF Type: RKE, Access Control
Family Name: BH4126FV
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-SSOPB
Supply Voltage - Operating: 2.3 V to 5.5 V
Operating Supply Current: 5.5mA
Alternative Parts (Cross-Reference): BH4126FV;
Introduction Date: October 18, 1999
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 116721-BH4126FV-E2
Product Name RF Detectors - BH4126FV-E2
Frequency 2.00E7 to 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details