Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023370-BH28M0AWHFV-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-HVSOF
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.09V @ 100mA
Operating Supply Current: 95μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.8V 300MA 6HVSOF Product overview: BH28M0AWHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH28M0AWHFV-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 300MA 6HVSOF
IC REG LINEAR 2.8V 300MA 6HVSOF
IC REG LINEAR 2.8V 300MA 6HVSOF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1023370-BH28M0AWHFV-TR | 776-BH28M0AWHFV-TR | 687-BH28M0AWHFV-TR | BH28M0AWHFV-TR | BH28M0AWHFV-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BH28M0AWHFV-TR | 2.8V 300MA Voltage Regulator IC | IC REG LINEAR 2.8V 300MA 6HVSOF | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-HVSOF | Other; Tape & Reel (TR) | Other; 6-SMD, Flat Lead Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Active | |||
| Special Features | Input Overcurrent Protection; Enable | Enable |