ROHM Semiconductor USA, LLC Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Rohm BH2715FV-E2

Description
ADC, 10BIT, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:220kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
Description
ADC, 10BIT, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:220kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Rohm - 01AH6769 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Rohm
01AH6769
Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Rohm 01AH6769
ADC, 10BIT, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:220kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

ADC, 10BIT, -40 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:220kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 01AH6769
Product Name Adc, 10Bit, -40 To 85Deg C; Resolution (Bits) Rohm
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission - 37A7 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details