ROHM Semiconductor USA, LLC Dac, 12-Ch, 8Bit, -20 To 85Deg C; Resolution (Bits) Rohm BH2221FV-E2

Description
DAC, 12-CH, 8BIT, -20 TO 85DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SSOP-B; No. of Pins:20Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DAC, 12-CH, 8BIT, -20 TO 85DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SSOP-B; No. of Pins:20Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 12-Ch, 8Bit, -20 To 85Deg C; Resolution (Bits) Rohm - 01AH6766 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12-Ch, 8Bit, -20 To 85Deg C; Resolution (Bits) Rohm
01AH6766
Dac, 12-Ch, 8Bit, -20 To 85Deg C; Resolution (Bits) Rohm 01AH6766
DAC, 12-CH, 8BIT, -20 TO 85DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SSOP-B; No. of Pins:20Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 12-CH, 8BIT, -20 TO 85DEG C; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SSOP-B; No. of Pins:20Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - BH2221FV-E2 - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
BH2221FV-E2
Digital to Analog Converters (DAC) BH2221FV-E2
IC DAC 8BIT V-OUT 20SSOP

IC DAC 8BIT V-OUT 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 01AH6766 BH2221FV-E2
Product Name Dac, 12-Ch, 8Bit, -20 To 85Deg C; Resolution (Bits) Rohm Digital to Analog Converters (DAC)
Resolution 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details