The BH18PB1WHFV-TR is a CMOS linear voltage regulator designed for portable applications, providing a maximum output current of 150 mA. It operates with a low input voltage range of 1.7 to 5.5 V and features a high accuracy output voltage tolerance of ±1%. The device includes an automatic mode switching capability that optimizes power consumption, reducing current to approximately 2 µA during standby operation. This regulator incorporates a soft start function to minimize rush current during startup and is stable with a ceramic capacitor as low as 0.47 µF. Additional protective features include built-in temperature and overcurrent protection circuits, as well as an output discharge function during standby. The device is housed in an ultra-small HVSOF5 package, which enhances heat dissipation and supports space-saving designs. The operating temperature range is specified from -40 to +85 °C, making it suitable for various environmental conditions. This product is particularly well-suited for battery-driven portable devices, where efficiency and compactness are critical.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-HVSOF
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BH18PB1WHFV-TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |