Manufacturer: Rohm Semiconductor
Win Source Part Number: 107553-BH1425KN-E2
Packaging: Reel - TR
Applications: Wireless Audio Link LSI
Frequency: 76MHz to 108MHz
Power - Output: -9dBm to -3dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 20mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C
Dimension: 28-VFQFN
Supply Voltage - Operating: 2.7 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
RF XMITTER FM 76-108MHZ 28VFQFN Product overview: BH1425KN-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1425KN-E2 can be used for catalog matching and distributor lookup.
RF Transmitter FM 76MHz ~ 108MHz -9dBm ~ -3dBm PCB, Surface Mount Antenna 28-VFQFN
RF Transmitter FM 76MHz ~ 108MHz -9dBm ~ -3dBm PCB, Surface Mount Antenna 28-VFQFN
RF XMITTER FM 76-108MHZ 28VFQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 107553-BH1425KN-E2 | 871-BH1425KN-E2 | BH1425KN-E2TR-ND | BH1425KN-E2 | BH1425KN-E2 |
| Product Name | RF Transmitters - BH1425KN-E2 | 108MHZ Rf Transmitter | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
| Applications | Mobile / Wireless Systems | Wireless Audio Link LSI | Wireless Audio Link LSI | Wireless Audio Link LSI | |
| Operating Temperature | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) | -20.0 to 85.0 C (-4.0 to 185.0 F) |
| Output Power | -9 dBm | -9 to -3 dBm | -9 dBm | -9 to -3 dBm | |
| Operating Frequency | 76 to 108 MHz | 76 to 108 MHz | 76 to 108 MHz | 76 to 108 MHz | |
| Supply Voltage | 2.7 to 4 volts | 2.7 to 4 volts | 2.7 to 4 volts | 4 to 2.7 volts |