ROHM Semiconductor USA, LLC RF Transmitters BH1418FV-E2

Description
"RF Transmitter FM 76MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 24-LSSOP (0.220"", 5.60mm Width)"
Request a Quote
Description
"RF Transmitter FM 76MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 24-LSSOP (0.220"", 5.60mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - BH1418FV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
BH1418FV-E2TR-ND
RF Transmitters BH1418FV-E2TR-ND
"RF Transmitter FM 76MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 24-LSSOP (0.220"", 5.60mm Width)"

"RF Transmitter FM 76MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 24-LSSOP (0.220"", 5.60mm Width)"

Buy Now Datasheet
Singapore, Singapore
108MHZ Rf Transmitter
871-BH1418FV-E2
108MHZ Rf Transmitter 871-BH1418FV-E2
RF XMITTER FM 76-108MHZ 24LSSOP Product overview: BH1418FV-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1418FV-E2 can be used for catalog matching and distributor lookup.

RF XMITTER FM 76-108MHZ 24LSSOP Product overview: BH1418FV-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1418FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - BH1418FV-E2 - 096942-BH1418FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - BH1418FV-E2
096942-BH1418FV-E2
RF Transmitters - BH1418FV-E2 096942-BH1418FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 096942-BH1418FV-E2 Packaging: Reel - TR Applications: Wireless Audio Link LSI Frequency: 76MHz to 108MHz Power - Output: -7dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 18.5mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 24-LSSOP (0.220", 5.60mm Width) Supply Voltage - Operating: 2.7 V to 4 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 096942-BH1418FV-E2
Packaging: Reel - TR
Applications: Wireless Audio Link LSI
Frequency: 76MHz to 108MHz
Power - Output: -7dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 18.5mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-LSSOP (0.220", 5.60mm Width)
Supply Voltage - Operating: 2.7 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Transmitters - BH1418FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
BH1418FV-E2
RF Transmitters BH1418FV-E2
RF Transmitter FM 76MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 24-LSSOP (0.220", 5.60mm Width)

RF Transmitter FM 76MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 24-LSSOP (0.220", 5.60mm Width)

Buy Now Datasheet
RF and Wireless - RF Transmitters - BH1418FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
BH1418FV-E2
RF and Wireless - RF Transmitters BH1418FV-E2
RF XMITTER FM 76-108MHZ 24LSSOP

RF XMITTER FM 76-108MHZ 24LSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number BH1418FV-E2TR-ND 871-BH1418FV-E2 096942-BH1418FV-E2 BH1418FV-E2 BH1418FV-E2
Product Name RF Transmitters 108MHZ Rf Transmitter RF Transmitters - BH1418FV-E2 RF Transmitters RF and Wireless - RF Transmitters
Device Type Transmitter
Applications Wireless Audio Link LSI Wireless Audio Link LSI Mobile / Wireless Systems Wireless Audio Link LSI
RF Modulation Frequency Modulation FM
Features Antenna Connector RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module - AWMF-0106 - Qorvo
Specs
Features RoHS
Operating Frequency 8500 to 10550 MHz
Package Type Surface Mount; QFN
View Details
RF Modules - 1367687 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; FSK, ASK
Features RoHS
Interface Type Serial Interface; Rs232
View Details
Wireless Module - JN5139-xxx-M04 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s - RB2001 - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details