ROHM Semiconductor USA, LLC RF Transmitters - BH1414K-E2 BH1414K-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 113436-BH1414K-E2 Packaging: Reel - TR Applications: Wireless Audio Link LSI Frequency: 75MHz to 110MHz Power - Output: -7dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 29mA Family Name: BH1414K Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 44-QFP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SI4710-B30-GMR; SI4710-B30-GM; T7G-434-525; T7G-434-525-3V; Introduction Date: March 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 113436-BH1414K-E2 Packaging: Reel - TR Applications: Wireless Audio Link LSI Frequency: 75MHz to 110MHz Power - Output: -7dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 29mA Family Name: BH1414K Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 44-QFP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SI4710-B30-GMR; SI4710-B30-GM; T7G-434-525; T7G-434-525-3V; Introduction Date: March 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - BH1414K-E2 - 113436-BH1414K-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - BH1414K-E2
113436-BH1414K-E2
RF Transmitters - BH1414K-E2 113436-BH1414K-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 113436-BH1414K-E2 Packaging: Reel - TR Applications: Wireless Audio Link LSI Frequency: 75MHz to 110MHz Power - Output: -7dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 29mA Family Name: BH1414K Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 44-QFP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): SI4710-B30-GMR; SI4710-B30-GM; T7G-434-525; T7G-434-525-3V; Introduction Date: March 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 113436-BH1414K-E2
Packaging: Reel - TR
Applications: Wireless Audio Link LSI
Frequency: 75MHz to 110MHz
Power - Output: -7dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 29mA
Family Name: BH1414K
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 44-QFP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): SI4710-B30-GMR; SI4710-B30-GM; T7G-434-525; T7G-434-525-3V;
Introduction Date: March 09, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Transmitters - BH1414K-E2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
BH1414K-E2TR-ND
RF Transmitters BH1414K-E2TR-ND
RF Transmitter FM 75MHz ~ 110MHz -7dBm PCB, Surface Mount Antenna 44-QFP

RF Transmitter FM 75MHz ~ 110MHz -7dBm PCB, Surface Mount Antenna 44-QFP

Buy Now Datasheet
Singapore, Singapore
110MHZ Rf Transmitter
871-BH1414K-E2
110MHZ Rf Transmitter 871-BH1414K-E2
RF XMITTER FM 75-110MHZ 44QFP Product overview: BH1414K-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 110MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1414K-E2 can be used for catalog matching and distributor lookup.

RF XMITTER FM 75-110MHZ 44QFP Product overview: BH1414K-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 110MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1414K-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Transmitters - BH1414K-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
BH1414K-E2
RF and Wireless - RF Transmitters BH1414K-E2
RF XMITTER FM 75-110MHZ 44QFP

RF XMITTER FM 75-110MHZ 44QFP

Supplier's Site
RF Transmitters - BH1414K-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
BH1414K-E2
RF Transmitters BH1414K-E2
RF Transmitter FM 75MHz ~ 110MHz -7dBm PCB, Surface Mount Antenna 44-QFP

RF Transmitter FM 75MHz ~ 110MHz -7dBm PCB, Surface Mount Antenna 44-QFP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 113436-BH1414K-E2 BH1414K-E2TR-ND 871-BH1414K-E2 BH1414K-E2 BH1414K-E2
Product Name RF Transmitters - BH1414K-E2 RF Transmitters 110MHZ Rf Transmitter RF and Wireless - RF Transmitters RF Transmitters
Applications Mobile / Wireless Systems Wireless Audio Link LSI Wireless Audio Link LSI Wireless Audio Link LSI
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power -7 dBm -7 dBm -7 dBm -7 dBm
Operating Frequency 75 to 110 MHz 75 to 110 MHz 75 to 110 MHz 75 to 110 MHz
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts ? to 5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data