Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 24-VFQFN Exposed Pad
Switching Voltage Regulators 16-60V 1A 1ch 2.1MHz Sync Buck Convrtr
IC REG BUCK ADJ 1A VQFN24FV4040
IC REG BUCK ADJ 1A VQFN24FV4040
IC REG BUCK ADJ 1A VQFN24FV4040
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 24-VFQFN Exposed Pad
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9V100MUF-CE2TR-ND | BD9V100MUF-CE2 | BD9V100MUF-CE2 | 687-BD9V100MUF-CE2 | BD9V100MUF-CE2 | BD9V100MUF-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1A VQFN24FV4040 | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 volts | 5.5 volts | 0.8000 to 5.5 volts |