Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-11CRT CHL8103-11CRT

Description
Manufacturer: Infineon Technologies Win Source Part Number: 866393-CHL8103-11CRT Operating Temperature Range: 0°C ~ 85°C Features: Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-40-903 Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 3.3V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-VQFN-40-903 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 866393-CHL8103-11CRT Operating Temperature Range: 0°C ~ 85°C Features: Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-40-903 Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 3.3V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-VQFN-40-903 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-11CRT - 866393-CHL8103-11CRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-11CRT
866393-CHL8103-11CRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-11CRT 866393-CHL8103-11CRT
Manufacturer: Infineon Technologies Win Source Part Number: 866393-CHL8103-11CRT Operating Temperature Range: 0°C ~ 85°C Features: Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-40-903 Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 3.3V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: PG-VQFN-40-903 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 866393-CHL8103-11CRT
Operating Temperature Range: 0°C ~ 85°C
Features: Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-40-903
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 3.3V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: PG-VQFN-40-903
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
DC DC Switching Controllers - CHL8103-11CRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
CHL8103-11CRT
DC DC Switching Controllers CHL8103-11CRT
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-40-903

Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC PG-VQFN-40-903

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8103-11CRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CHL8103-11CRT
PMIC - Voltage Regulators - DC DC Switching Controllers CHL8103-11CRT
IC REG BUCK 40VQFN

IC REG BUCK 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 866393-CHL8103-11CRT CHL8103-11CRT CHL8103-11CRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-11CRT DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; PG-VQFN-40-903 Other; 40-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Output Voltage Type Fixed; PWM
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - ADP3158JR - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control
View Details
DC DC Switching Controllers - 5962-8680601V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Switching Regulators - 1744662 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 89 to 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details