ROHM Semiconductor USA, LLC Dc/dc Conv, Aec-Q100, 2.2Mkhz, Vson-8; Topology Rohm BD9S000NUX-CE2

Description
DC/DC CONV, AEC-Q100, 2.2MKHZ, VSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:8Pins; Output Current:600mA; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, AEC-Q100, 2.2MKHZ, VSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:8Pins; Output Current:600mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, 2.2Mkhz, Vson-8; Topology Rohm - 67AC7448 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, 2.2Mkhz, Vson-8; Topology Rohm
67AC7448
Dc/dc Conv, Aec-Q100, 2.2Mkhz, Vson-8; Topology Rohm 67AC7448
DC/DC CONV, AEC-Q100, 2.2MKHZ, VSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:8Pins; Output Current:600mA; Output RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, 2.2MKHZ, VSON-8; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.7V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VSON; No. of Pins:8Pins; Output Current:600mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 67AC7448
Product Name Dc/dc Conv, Aec-Q100, 2.2Mkhz, Vson-8; Topology Rohm
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details