ROHM Semiconductor GmbH 7V to 76V Input, 5A Integrated High-Side MOSFET, Single Buck DC/DC Converter BD9G500UEFJ-LA

Description
This is the product guarantees long time support in industrial market. BD9G500UEFJ-LA is buck DC/DC converter with built-in low on-resistance High-Side power MOSFET. It is capable of providing current of up to 5A. Current mode architecture provides fast transient response and simple phase compensation setup. The operating frequency is adjustable from 100kHz to 650kHz. This IC uses different production line against series model BD9G500EFJ-LA for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet
Description
This is the product guarantees long time support in industrial market. BD9G500UEFJ-LA is buck DC/DC converter with built-in low on-resistance High-Side power MOSFET. It is capable of providing current of up to 5A. Current mode architecture provides fast transient response and simple phase compensation setup. The operating frequency is adjustable from 100kHz to 650kHz. This IC uses different production line against series model BD9G500EFJ-LA for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7V to 76V Input, 5A Integrated High-Side MOSFET, Single Buck DC/DC Converter - BD9G500UEFJ-LA - ROHM Semiconductor GmbH
Willich, Germany
7V to 76V Input, 5A Integrated High-Side MOSFET, Single Buck DC/DC Converter
BD9G500UEFJ-LA
7V to 76V Input, 5A Integrated High-Side MOSFET, Single Buck DC/DC Converter BD9G500UEFJ-LA
This is the product guarantees long time support in industrial market. BD9G500UEFJ-LA is buck DC/DC converter with built-in low on-resistance High-Side power MOSFET. It is capable of providing current of up to 5A. Current mode architecture provides fast transient response and simple phase compensation setup. The operating frequency is adjustable from 100kHz to 650kHz. This IC uses different production line against series model BD9G500EFJ-LA for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

This is the product guarantees long time support in industrial market. BD9G500UEFJ-LA is buck DC/DC converter with built-in low on-resistance High-Side power MOSFET. It is capable of providing current of up to 5A. Current mode architecture provides fast transient response and simple phase compensation setup. The operating frequency is adjustable from 100kHz to 650kHz.
This IC uses different production line against series model BD9G500EFJ-LA for the purpose of improving production efficiency. We recommend using this IC for your new development. Electric characteristics noted in Datasheet does not differ between Production Line.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BD9G500UEFJ-LA
Product Name 7V to 76V Input, 5A Integrated High-Side MOSFET, Single Buck DC/DC Converter
Package Type Other; HTSOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Buck 2.5A Step-Down DC-DC Converter IC - 739-AAT2114AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1 volts
Input Voltage 5.5 volts
View Details
Automotive Low-Power Buck 2.2MHz Step-Down DC-DC Converter IC - 715-LM25141QRGERQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 42 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 6A 1.5V 21V Step-Down DC-DC Converter IC - 739-IR3842AMTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel package
Output Voltage 0.7000 volts
IOUT 6 amps
View Details