IC REG BUCK ADJ 1A TSOT23-6L
IC REG BUCK ADJ 1A TSOT23-6L
IC REG BUCK ADJ 1A TSOT23-6L
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 846-BD9E105FP4-ZTLDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.7000 to 22.4 volts |