Manufacturer: Rohm Semiconductor
Win Source Part Number: 864107-BD9D322QWZ-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A 8-XFDFN Exposed Pad
Package: 8-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD9D322
Categories: Integrated Circuits (ICs)
Case / Package: UMMP008Z2020
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: BD9D322QWZ-E2TR, BD9D322QWZ-E2CT, BD9D322QWZ-E2DKR
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A 8-XFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A 8-XFDFN Exposed Pad
Switching Voltage Regulators Sync Buck DC/DC Conv 3A MOSFET; 4.5V-18V
Buck Switching Regulator IC Positive Adjustable 0.765V 1 Output 3A 8-XFDFN Exposed Pad
IC REG BUCK ADJ 3A UMMP008Z2020
IC REG BUCK ADJ 3A UMMP008Z2020
IC REG BUCK ADJ 3A UMMP008Z2020
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 864107-BD9D322QWZ-E2 | BD9D322QWZ-E2CT-ND | BD9D322QWZ-E2 | BD9D322QWZ-E2 | BD9D322QWZ-E2 | BD9D322QWZ-E2 | BD9D322QWZ-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9D322QWZ-E2 | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; UMMP008Z2020 | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Special Features | Synchronous Rectification |