Allegro MicroSystems Inc. Wide Input Voltage Adj Frequency 3.5A Buck Reg A8586KLJTR-T

Description
The A8586 delivers efficient step-down conversion with a wide input voltage range (3.8V-36V), adjustable output voltage (0.8V-30V), and programmable switching frequency up to 4 MHz. Integrated MOSFET and current-mode control simplify design. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet
Description
The A8586 delivers efficient step-down conversion with a wide input voltage range (3.8V-36V), adjustable output voltage (0.8V-30V), and programmable switching frequency up to 4 MHz. Integrated MOSFET and current-mode control simplify design. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wide Input Voltage Adj Frequency 3.5A Buck Reg - A8586KLJTR-T - Allegro MicroSystems Inc.
Manchester, NH, United States
Wide Input Voltage Adj Frequency 3.5A Buck Reg
A8586KLJTR-T
Wide Input Voltage Adj Frequency 3.5A Buck Reg A8586KLJTR-T
The A8586 delivers efficient step-down conversion with a wide input voltage range (3.8V-36V), adjustable output voltage (0.8V-30V), and programmable switching frequency up to 4 MHz. Integrated MOSFET and current-mode control simplify design. * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet

The A8586 delivers efficient step-down conversion with a wide input voltage range (3.8V-36V), adjustable output voltage (0.8V-30V), and programmable switching frequency up to 4 MHz. Integrated MOSFET and current-mode control simplify design.

* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8586KLJTR-T - 859106-A8586KLJTR-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8586KLJTR-T
859106-A8586KLJTR-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8586KLJTR-T 859106-A8586KLJTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 859106-A8586KLJTR-T Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: A8586 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 620-1716-6, 620-1716-2, 620-1716-1

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 859106-A8586KLJTR-T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: A8586
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 620-1716-6, 620-1716-2, 620-1716-1

Buy Now Datasheet
Singapore, Singapore
Automotive 2.4MHz 36V SOIC Voltage Regulator IC
739-A8586KLJTR-T
Automotive 2.4MHz 36V SOIC Voltage Regulator IC 739-A8586KLJTR-T
DC/DC Controller, Current-Mode, 2.4MHz, 36V In, 8-Pin SOIC, Automotive Product overview: A8586KLJTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.4MHz, 36V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 2.4MHz, 36V, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A8586KLJTR-T can be used for catalog matching and distributor lookup.

DC/DC Controller, Current-Mode, 2.4MHz, 36V In, 8-Pin SOIC, Automotive Product overview: A8586KLJTR-T from Allegro MicroSystems is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.4MHz, 36V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 2.4MHz, 36V, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-A8586KLJTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 620-1716-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
620-1716-6-ND
Voltage Regulators - DC DC Switching Regulators 620-1716-6-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 620-1716-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
620-1716-2-ND
Voltage Regulators - DC DC Switching Regulators 620-1716-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 620-1716-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
620-1716-1-ND
Voltage Regulators - DC DC Switching Regulators 620-1716-1-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - A8586KLJTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
A8586KLJTR-T
Voltage Regulators - DC DC Switching Regulators A8586KLJTR-T
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - A8586KLJTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
A8586KLJTR-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators A8586KLJTR-T
IC REG BUCK ADJ 3.5A 8SOIC

IC REG BUCK ADJ 3.5A 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - A8586KLJTR-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
A8586KLJTR-T
PMIC - Voltage Regulators - DC DC Switching Regulators A8586KLJTR-T
IC REG BUCK ADJ 3.5A 8SOIC

IC REG BUCK ADJ 3.5A 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - A8586KLJTR-T - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
A8586KLJTR-T
Voltage Regulators - DC DC Switching Regulators A8586KLJTR-T
IC REG BUCK ADJ 3.5A 8SOIC

IC REG BUCK ADJ 3.5A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Allegro MicroSystems Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number A8586KLJTR-T 859106-A8586KLJTR-T 739-A8586KLJTR-T 620-1716-6-ND A8586KLJTR-T A8586KLJTR-T A8586KLJTR-T A8586KLJTR-T
Product Name Wide Input Voltage Adj Frequency 3.5A Buck Reg PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8586KLJTR-T Automotive 2.4MHz 36V SOIC Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 8-Pin SOIC SOIC; Other; 8-SOIC-EP SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration / Function Buck Buck
Output Voltage 0.8000 to 30 volts 0.8000 to 30 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data