BD9C501EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 5A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation can also be set easily.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | BD9C501EFJ |
| Product Name | 4.5V to 18V Input, 5.0A Integrated MOSFET 1ch Synchronous Buck DC/DC Converter |
| Package Type | Other; HTSOP-J8 |
| Output Voltage | 0.8000 to 12.6 volts |
| IOUT | 5 amps |