Switching Voltage Regulators 2.7V-5.5V 4A MOSFET Sngl Sync Buck Conv
IC REG BUCK ADJUSTABLE 4A 16VQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 4A 16VQFN
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9A400MUV-E2 | BD9A400MUV-E2 | BD9A400MUV-E2 | BD9A400MUV-E2 |
| Product Name | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| IOUT | 4 amps | 4 amps | 4 amps | |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | |
| Package Type | Other; 16-VFQFN Exposed Pad |