Manufacturer: Harris Corporation
Win Source Part Number: 914650-CA2524FX
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
REGULATING PULSE WIDTH MODULATOR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 914650-CA2524FX | CA2524FX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CA2524FX | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Bulk |