ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9892K-E2 BD9892K-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049510-BD9892K-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C Case / Package: 44-QFP (10x10) Supply Voltage - Operating: 5.5 V to 14 V Operating Supply Current: 2μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049510-BD9892K-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C Case / Package: 44-QFP (10x10) Supply Voltage - Operating: 5.5 V to 14 V Operating Supply Current: 2μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9892K-E2 - 049510-BD9892K-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9892K-E2
049510-BD9892K-E2
PMIC - PMIC - Power Management - Specialized - BD9892K-E2 049510-BD9892K-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049510-BD9892K-E2 Packaging: Reel - TR Applications: Inverter Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C Case / Package: 44-QFP (10x10) Supply Voltage - Operating: 5.5 V to 14 V Operating Supply Current: 2μA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049510-BD9892K-E2
Packaging: Reel - TR
Applications: Inverter Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 90°C
Case / Package: 44-QFP (10x10)
Supply Voltage - Operating: 5.5 V to 14 V
Operating Supply Current: 2μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 049510-BD9892K-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD9892K-E2
Package Type QFP; 44-QFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9555201NXDR - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; CMOS
View Details
60W QFN Rf Amplifier - 860-QPA2811TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel
View Details
Precision Low Power CMOS Operational Amplifier - ALD1732SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details