ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9885FV-E2 BD9885FV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049508-BD9885FV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 5 V to 14 V Operating Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049508-BD9885FV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 5 V to 14 V Operating Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9885FV-E2 - 049508-BD9885FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9885FV-E2
049508-BD9885FV-E2
PMIC - PMIC - Power Management - Specialized - BD9885FV-E2 049508-BD9885FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049508-BD9885FV-E2 Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 90°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 5 V to 14 V Operating Supply Current: 11mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049508-BD9885FV-E2
Packaging: Reel - TR
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 90°C
Case / Package: 20-SSOP-B
Supply Voltage - Operating: 5 V to 14 V
Operating Supply Current: 11mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 049508-BD9885FV-E2
Product Name PMIC - PMIC - Power Management - Specialized - BD9885FV-E2
Package Type SSOP; SOP; 20-SSOP-B
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412902P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
85KHZ Operational Amplifier IC - 687-LT1179IN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
6 - 18 GHz Driver Amplifier - QPA0022 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Package
Operating Range Military
View Details