Manufacturer: Rohm Semiconductor
Win Source Part Number: 1152950-BD9876EFJ-E2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 3A
Family Name: BD9876
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 8-HTSOP-J
Output Voltage MAX: 29.4V
Input Voltage MIN: 7V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): AP1580SL-13; MAX17558ATJ+T; MAX17558ATJ+;
Introduction Date: May 18, 2011
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 1152950-BD9876EFJ-E2 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - BD9876EFJ-E2 |
| TJ | -40 to 105 C (-40 to 221 F) |