ROHM Semiconductor GmbH 5-14V 3A 1ch Buck converter BD9859EFJ

Description
BD9859EFJ mainly used as secondary side Power supply, for example from fixed Power supply of 9V, 12V etc., Step-down Output of 1.2V/1.8V/3.3V/5V, etc., can be produced. This IC has external Coil/Capacitor down-sizing through 750kHz High Frequency operation, inside Nch-FET SW for 15V “withstand-pressure” commutation and also, High Speed Load Response through Current Mode Control is a simple external setting Phase compensation System, through a wide range external constant, a compact Power supply can be produced easily.
Datasheet
Description
BD9859EFJ mainly used as secondary side Power supply, for example from fixed Power supply of 9V, 12V etc., Step-down Output of 1.2V/1.8V/3.3V/5V, etc., can be produced. This IC has external Coil/Capacitor down-sizing through 750kHz High Frequency operation, inside Nch-FET SW for 15V “withstand-pressure” commutation and also, High Speed Load Response through Current Mode Control is a simple external setting Phase compensation System, through a wide range external constant, a compact Power supply can be produced easily.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-14V 3A 1ch Buck converter - BD9859EFJ - ROHM Semiconductor GmbH
Willich, Germany
5-14V 3A 1ch Buck converter
BD9859EFJ
5-14V 3A 1ch Buck converter BD9859EFJ
BD9859EFJ mainly used as secondary side Power supply, for example from fixed Power supply of 9V, 12V etc., Step-down Output of 1.2V/1.8V/3.3V/5V, etc., can be produced. This IC has external Coil/Capacitor down-sizing through 750kHz High Frequency operation, inside Nch-FET SW for 15V “withstand-pressure” commutation and also, High Speed Load Response through Current Mode Control is a simple external setting Phase compensation System, through a wide range external constant, a compact Power supply can be produced easily.

BD9859EFJ mainly used as secondary side Power supply, for example from fixed Power supply of 9V, 12V etc., Step-down Output of 1.2V/1.8V/3.3V/5V, etc., can be produced. This IC has external Coil/Capacitor down-sizing through 750kHz High Frequency operation, inside Nch-FET SW for 15V “withstand-pressure” commutation and also, High Speed Load Response through Current Mode Control is a simple external setting Phase compensation System, through a wide range external constant, a compact Power supply can be produced easily.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category IC Power Supplies
Product Number BD9859EFJ
Product Name 5-14V 3A 1ch Buck converter
Package Type Other; HTSOP-J8
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SPLY MONITR/OVRVLT 14SSOP - 376-TLF4277ELXUMA1 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 14-LSSOP (0.154, 3.90mm Width) Exposed Pad
Output Voltage 12 volts
Input Voltage 5 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8832DGQR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details