ROHM Semiconductor USA, LLC Dc/dc Ctrl, Buck, -40 To 85Deg C; Supply Voltage Min Rohm BD9845FV-E2

Description
DC/DC CTRL, BUCK, -40 TO 85DEG C; Supply Voltage Min:3.6V; Supply Voltage Max:35V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SSOP; No. of Pins:14Pins; Switching Frequency:1.5MHz; Topology:Buck (Step Down); RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, BUCK, -40 TO 85DEG C; Supply Voltage Min:3.6V; Supply Voltage Max:35V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SSOP; No. of Pins:14Pins; Switching Frequency:1.5MHz; Topology:Buck (Step Down); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Buck, -40 To 85Deg C; Supply Voltage Min Rohm - 01AH6761 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Buck, -40 To 85Deg C; Supply Voltage Min Rohm
01AH6761
Dc/dc Ctrl, Buck, -40 To 85Deg C; Supply Voltage Min Rohm 01AH6761
DC/DC CTRL, BUCK, -40 TO 85DEG C; Supply Voltage Min:3.6V; Supply Voltage Max:35V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SSOP; No. of Pins:14Pins; Switching Frequency:1.5MHz; Topology:Buck (Step Down); RoHS Compliant: Yes

DC/DC CTRL, BUCK, -40 TO 85DEG C; Supply Voltage Min:3.6V; Supply Voltage Max:35V; No. of Outputs:1 Output; Duty Cycle (%):-; Controller IC Case Style:SSOP; No. of Pins:14Pins; Switching Frequency:1.5MHz; Topology:Buck (Step Down); RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - BD9845FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
BD9845FV-E2
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers BD9845FV-E2
IC REG CTRLR BUCK 14-SSOP

IC REG CTRLR BUCK 14-SSOP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 01AH6761 BD9845FV-E2
Product Name Dc/dc Ctrl, Buck, -40 To 85Deg C; Supply Voltage Min Rohm Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Features RoHS
Supply Voltage Other; 3.6V
Pins 14 #
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54220LBEXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TDFN; PowerTDFN24
View Details
Interface Transceiver IC - 722-SI2400-BS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 5.25V
Package Type Tube
View Details
4 suppliers
Line Interface ICs - 1906150 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details