ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BD9766FV BD9766FV

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049498-BD9766FV Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 28-SSOPB Supply Voltage - Operating: 5 V to 11 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 049498-BD9766FV Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 28-SSOPB Supply Voltage - Operating: 5 V to 11 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BD9766FV - 049498-BD9766FV - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BD9766FV
049498-BD9766FV
PMIC - PMIC - Power Management - Specialized - BD9766FV 049498-BD9766FV
Manufacturer: Rohm Semiconductor Win Source Part Number: 049498-BD9766FV Packaging: Reel - TR Applications: LCD Display Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -35°C to 85°C Case / Package: 28-SSOPB Supply Voltage - Operating: 5 V to 11 V Operating Supply Current: 9mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049498-BD9766FV
Packaging: Reel - TR
Applications: LCD Display
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -35°C to 85°C
Case / Package: 28-SSOPB
Supply Voltage - Operating: 5 V to 11 V
Operating Supply Current: 9mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 049498-BD9766FV
Product Name PMIC - PMIC - Power Management - Specialized - BD9766FV
Package Type SSOP; SOP; 28-SSOPB
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1732508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type CSP; Pcsp
View Details
Low-Power Operational Amplifier IC - 687-LT1028AMJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Low-Power 6 GHz Rf Amplifier - 860-QPL9098TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details