Infineon Technologies AG RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGA5M1BN6 BGA5M1BN6

Description
Designers who used this product also designed with DPS368 | Pressure sensors for IoT ESD106-B1-W0201 | Low capacitance diodes for ESD protection BFP843F | Low Noise RF Transistors DPS368 | Pressure sensors for IoT ESD106-B1-W0201 | Low capacitance diodes for ESD protection BFP843F | Low Noise RF Transistors DPS368 | Pressure sensors for IoT ESD106-B1-W0201 | Low capacitance diodes for ESD protection BFP843F | Low Noise RF Transistors The BGA5M1BN6 is a front-end low noise amplifier for LTE which covers a wide frequency range from 1805 MHz to 2200 MHz. The LNA provides 19.3 dB gain and 0.65 dB noise figure at a current consumption of 9.5mA. In bypass mode the LNA provides an insertion loss of 4.7 dB. The BGA5M1BN6 is based upon Infineon Technologies‘ B9HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. The device features a single-line two-state control (Bypass- and High gain-Mode). OFF-state can be enabled by powering down VCC. Summary of Features Insertion power gain: 19.3 dB Insertion loss in bypass mode: 4.7 dB Low noise figure: 0.65 dB Low current consumption: 9.5mA Operating frequencies: 1805 - 2200 MHz Multi-state control: bypass- and high gain-mode Supply voltage: 1.5 V to 3.6 V Ultra small TSNP-6-2 and TSNP-6-10 leadless package (footprint: 0.7 x 1.1 mm2) B9HF Silicon Germanium technology RF output internally matched to 50 Ohm Low external component count 2kV HBM ESD protection (including AI-pin) Pb-free (RoHS compliant) package Potential Applications LTE Applications Automotive telematics control unit (TCU) Mobile devices and smartphones Wired Communication
Request a Quote Datasheet
Description
Designers who used this product also designed with DPS368 | Pressure sensors for IoT ESD106-B1-W0201 | Low capacitance diodes for ESD protection BFP843F | Low Noise RF Transistors DPS368 | Pressure sensors for IoT ESD106-B1-W0201 | Low capacitance diodes for ESD protection BFP843F | Low Noise RF Transistors DPS368 | Pressure sensors for IoT ESD106-B1-W0201 | Low capacitance diodes for ESD protection BFP843F | Low Noise RF Transistors The BGA5M1BN6 is a front-end low noise amplifier for LTE which covers a wide frequency range from 1805 MHz to 2200 MHz. The LNA provides 19.3 dB gain and 0.65 dB noise figure at a current consumption of 9.5mA. In bypass mode the LNA provides an insertion loss of 4.7 dB. The BGA5M1BN6 is based upon Infineon Technologies‘ B9HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. The device features a single-line two-state control (Bypass- and High gain-Mode). OFF-state can be enabled by powering down VCC. Summary of Features Insertion power gain: 19.3 dB Insertion loss in bypass mode: 4.7 dB Low noise figure: 0.65 dB Low current consumption: 9.5mA Operating frequencies: 1805 - 2200 MHz Multi-state control: bypass- and high gain-mode Supply voltage: 1.5 V to 3.6 V Ultra small TSNP-6-2 and TSNP-6-10 leadless package (footprint: 0.7 x 1.1 mm2) B9HF Silicon Germanium technology RF output internally matched to 50 Ohm Low external component count 2kV HBM ESD protection (including AI-pin) Pb-free (RoHS compliant) package Potential Applications LTE Applications Automotive telematics control unit (TCU) Mobile devices and smartphones Wired Communication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGA5M1BN6 - BGA5M1BN6 - Infineon Technologies AG
Neubiberg, Germany
RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGA5M1BN6
BGA5M1BN6
RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGA5M1BN6 BGA5M1BN6
Designers who used this product also designed with DPS368 | Pressure sensors for IoT ESD106-B1-W0201 | Low capacitance diodes for ESD protection BFP843F | Low Noise RF Transistors DPS368 | Pressure sensors for IoT ESD106-B1-W0201 | Low capacitance diodes for ESD protection BFP843F | Low Noise RF Transistors DPS368 | Pressure sensors for IoT ESD106-B1-W0201 | Low capacitance diodes for ESD protection BFP843F | Low Noise RF Transistors The BGA5M1BN6 is a front-end low noise amplifier for LTE which covers a wide frequency range from 1805 MHz to 2200 MHz. The LNA provides 19.3 dB gain and 0.65 dB noise figure at a current consumption of 9.5mA. In bypass mode the LNA provides an insertion loss of 4.7 dB. The BGA5M1BN6 is based upon Infineon Technologies‘ B9HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. The device features a single-line two-state control (Bypass- and High gain-Mode). OFF-state can be enabled by powering down VCC. Summary of Features Insertion power gain: 19.3 dB Insertion loss in bypass mode: 4.7 dB Low noise figure: 0.65 dB Low current consumption: 9.5mA Operating frequencies: 1805 - 2200 MHz Multi-state control: bypass- and high gain-mode Supply voltage: 1.5 V to 3.6 V Ultra small TSNP-6-2 and TSNP-6-10 leadless package (footprint: 0.7 x 1.1 mm2) B9HF Silicon Germanium technology RF output internally matched to 50 Ohm Low external component count 2kV HBM ESD protection (including AI-pin) Pb-free (RoHS compliant) package Potential Applications LTE Applications Automotive telematics control unit (TCU) Mobile devices and smartphones Wired Communication

Designers who used this product also designed with


  • DPS368 |
    Pressure sensors for IoT
  • ESD106-B1-W0201 |
    Low capacitance diodes for ESD protection
  • BFP843F |
    Low Noise RF Transistors
  • DPS368 |
    Pressure sensors for IoT
  • ESD106-B1-W0201 |
    Low capacitance diodes for ESD protection
  • BFP843F |
    Low Noise RF Transistors
  • DPS368 |
    Pressure sensors for IoT
  • ESD106-B1-W0201 |
    Low capacitance diodes for ESD protection
  • BFP843F |
    Low Noise RF Transistors

The BGA5M1BN6 is a front-end low noise amplifier for LTE which covers a wide frequency range from 1805 MHz to 2200 MHz. The LNA provides 19.3 dB gain and 0.65 dB noise figure at a current consumption of 9.5mA. In bypass mode the LNA provides an insertion loss of 4.7 dB.

The BGA5M1BN6 is based upon Infineon Technologies‘ B9HF Silicon Germanium technology. It operates from 1.5 V to 3.6 V supply voltage. The device features a single-line two-state control (Bypass- and High gain-Mode). OFF-state can be enabled by powering down VCC.


Summary of Features

  • Insertion power gain: 19.3 dB
  • Insertion loss in bypass mode: 4.7 dB
  • Low noise figure: 0.65 dB
  • Low current consumption: 9.5mA
  • Operating frequencies: 1805 - 2200 MHz
  • Multi-state control: bypass- and high gain-mode
  • Supply voltage: 1.5 V to 3.6 V
  • Ultra small TSNP-6-2 and TSNP-6-10 leadless package (footprint: 0.7 x 1.1 mm2)
  • B9HF Silicon Germanium technology
  • RF output internally matched to 50 Ohm
  • Low external component count
  • 2kV HBM ESD protection (including AI-pin)
  • Pb-free (RoHS compliant) package

Potential Applications

  • LTE

Applications

  • Automotive telematics control unit (TCU)
  • Mobile devices and smartphones
  • Wired Communication
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Amplifier and Comparator Chips
Product Number BGA5M1BN6
Product Name RF - Low Noise Amplifier LNA ICs - Multi-purpose LNAs - BGA5M1BN6
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quad Operational Amplifier IC - 687-LT1013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Audio Amplifiers - IRS2092C - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
View Details
3 suppliers
5V DIP Linear Comparator IC - 692-LT1011ACN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Comparators
Package Type Tube/Rail
View Details
Operational Amplifier IC - 687-LT1037CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details