Texas Instruments Isolated 1 W DC-DC Converter IC DCPA10505P

Description
1 W, 5-V input to 5-V output, 2 kVDC isolated DC/DC converter module with soft-start and Fsync 7-PDIP -40 to 100 Product overview: DCPA10505P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1 W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10505P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1 W, 5-V input to 5-V output, 2 kVDC isolated DC/DC converter module with soft-start and Fsync 7-PDIP -40 to 100 Product overview: DCPA10505P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1 W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10505P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 1 W DC-DC Converter IC - 132-DCPA10505P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 1 W DC-DC Converter IC
132-DCPA10505P
Isolated 1 W DC-DC Converter IC 132-DCPA10505P
1 W, 5-V input to 5-V output, 2 kVDC isolated DC/DC converter module with soft-start and Fsync 7-PDIP -40 to 100 Product overview: DCPA10505P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1 W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10505P can be used for catalog matching and distributor lookup.

1 W, 5-V input to 5-V output, 2 kVDC isolated DC/DC converter module with soft-start and Fsync 7-PDIP -40 to 100 Product overview: DCPA10505P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1 W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1 W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10505P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1055259-DCPA10505P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1055259-DCPA10505P
Power Supplies - Board Mount - DC DC Converters 1055259-DCPA10505P
Win Source Part Number: 1055259-DCPA10505P Category: Power Supplies - Board Mount>DC DC Converters Series: DCPA1 (1W) Type: Isolated Module Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1 W Voltage - Isolation: 2 kV Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 85% Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm), 7 Leads Supplier Device Package: 7-PDIP Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.76" L x 0.26" W x 0.21" H (19.2mm x 6.6mm x 5.3mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DCPA10505

Win Source Part Number: 1055259-DCPA10505P
Category: Power Supplies - Board Mount>DC DC Converters
Series: DCPA1 (1W)
Type: Isolated Module
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 2 kV
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 85%
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package: 7-PDIP
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.76" L x 0.26" W x 0.21" H (19.2mm x 6.6mm x 5.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DCPA10505

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-DCPA10505P 1055259-DCPA10505P
Product Name Isolated 1 W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Automotive Low-Power Buck 6V Step-Down DC-DC Converter IC - 739-LM5163HQDDARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 100 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers